Panasonic Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ132V

Description
RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3291
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3291
RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3290
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3290
RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3291
Product Name Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers