RES 12K OHM 5% 1/8W 0603
RESISTOR, 12K, 0.125W, THICK FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
RESISTOR, 12K, 0.125W, THICK FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-H3GJ123V | 28AJ8148 |
| Product Name | Chip Resistor - Surface Mount | Resistor, 12K, 0.125W, Thick Film, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 12000 ohms | 12000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |