Panasonic Resistor, 12R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ120V

Description
RESISTOR, 12R, 0.125W, THICK FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R, 0.125W, THICK FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8145
Resistor, 12R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8145
RESISTOR, 12R, 0.125W, THICK FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 12R, 0.125W, THICK FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3285
Resistor, 12R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3285
RESISTOR, 12R, 0.125W, THICK FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 12R, 0.125W, THICK FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8145
Product Name Resistor, 12R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details