Panasonic Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ113V

Description
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8143 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8143
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8143
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0524
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0524
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8143
Product Name Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details