Panasonic Chip Resistor - Surface Mount ERJ-H3G0R00V

Description
RES 0 OHM JUMPER 1A 0603
Datasheet
Description
RES 0 OHM JUMPER 1A 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3G0R00V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3G0R00V
Chip Resistor - Surface Mount ERJ-H3G0R00V
RES 0 OHM JUMPER 1A 0603

RES 0 OHM JUMPER 1A 0603

Supplier's Site Datasheet
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Panasonic - 29AJ0593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Panasonic
29AJ0593
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Panasonic 29AJ0593
RES, JUMPER, 1A, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

RES, JUMPER, 1A, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Panasonic - 28AJ8233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Panasonic
28AJ8233
Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Panasonic 28AJ8233
RES, JUMPER, 1A, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

RES, JUMPER, 1A, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1A; Product Range:ERJ Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3G0R00V 29AJ0593
Product Name Chip Resistor - Surface Mount Res, Jumper, 1A, Thick Film, 0603; Resistor Case / Package Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0 ohms
Operating Temperature -55 to 175 C (-67 to 347 F)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details