Panasonic Resistor, 93K1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF9312V

Description
RESISTOR, 93K1, 0.125W, THICK FILM, 0603; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 93K1, 0.125W, THICK FILM, 0603; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 93K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8120
Resistor, 93K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8120
RESISTOR, 93K1, 0.125W, THICK FILM, 0603; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93K1, 0.125W, THICK FILM, 0603; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 93K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8121
Resistor, 93K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8121
RESISTOR, 93K1, 0.125W, THICK FILM, 0603; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93K1, 0.125W, THICK FILM, 0603; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8120
Product Name Resistor, 93K1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers