Panasonic Resistor, 931R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF9310V

Description
RESISTOR, 931R, 0.125W, THICK FILM, 0603; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 931R, 0.125W, THICK FILM, 0603; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 931R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 931R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0516
Resistor, 931R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0516
RESISTOR, 931R, 0.125W, THICK FILM, 0603; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 931R, 0.125W, THICK FILM, 0603; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 931R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 931R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8117
Resistor, 931R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8117
RESISTOR, 931R, 0.125W, THICK FILM, 0603; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 931R, 0.125W, THICK FILM, 0603; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0516
Product Name Resistor, 931R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details