Panasonic Resistor, 91R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF91R0V

Description
RESISTOR, 91R, 0.125W, THICK FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 91R, 0.125W, THICK FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 91R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3263
Resistor, 91R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3263
RESISTOR, 91R, 0.125W, THICK FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 91R, 0.125W, THICK FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 91R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3262
Resistor, 91R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3262
RESISTOR, 91R, 0.125W, THICK FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 91R, 0.125W, THICK FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3263
Product Name Resistor, 91R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 91 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details