Panasonic Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF9102V

Description
RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0513
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0513
RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0514 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0514
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0514
RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0513
Product Name Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details