Panasonic Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF9100V

Description
RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3264
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3264
RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0511
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0511
RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3264
Product Name Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details