Panasonic Resistor, 90K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF9092V

Description
RESISTOR, 90K9, 0.125W, THICK FILM, 0603; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 90K9, 0.125W, THICK FILM, 0603; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 90K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8115
Resistor, 90K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8115
RESISTOR, 90K9, 0.125W, THICK FILM, 0603; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90K9, 0.125W, THICK FILM, 0603; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 90K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8114
Resistor, 90K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8114
RESISTOR, 90K9, 0.125W, THICK FILM, 0603; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90K9, 0.125W, THICK FILM, 0603; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8115
Product Name Resistor, 90K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers