Panasonic Resistor, 88R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF88R7V

Description
RESISTOR, 88R7, 0.125W, THICK FILM, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 88R7, 0.125W, THICK FILM, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 88R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3257
Resistor, 88R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3257
RESISTOR, 88R7, 0.125W, THICK FILM, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 88R7, 0.125W, THICK FILM, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 88R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3256
Resistor, 88R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3256
RESISTOR, 88R7, 0.125W, THICK FILM, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 88R7, 0.125W, THICK FILM, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3257
Product Name Resistor, 88R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers