Panasonic Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8872V

Description
RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3260
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3260
RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0507
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0507
RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3260
Product Name Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details