Panasonic Resistor, 8K87, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8871V

Description
RESISTOR, 8K87, 0.125W, THICK FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K87, 0.125W, THICK FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K87, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K87, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3259
Resistor, 8K87, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3259
RESISTOR, 8K87, 0.125W, THICK FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K87, 0.125W, THICK FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K87, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K87, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0506
Resistor, 8K87, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0506
RESISTOR, 8K87, 0.125W, THICK FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K87, 0.125W, THICK FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3259
Product Name Resistor, 8K87, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details