Panasonic Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8870V

Description
RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0505
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0505
RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3258
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3258
RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0505
Product Name Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details