Panasonic Resistor, 86K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8662V

Description
RESISTOR, 86K6, 0.125W, THICK FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 86K6, 0.125W, THICK FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 86K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 86K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8110
Resistor, 86K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8110
RESISTOR, 86K6, 0.125W, THICK FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 86K6, 0.125W, THICK FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 86K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 86K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8111
Resistor, 86K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8111
RESISTOR, 86K6, 0.125W, THICK FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 86K6, 0.125W, THICK FILM, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8110
Product Name Resistor, 86K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details