Panasonic Resistor, 84R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF84R5V

Description
RESISTOR, 84R5, 0.125W, THICK FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 84R5, 0.125W, THICK FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 84R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0502
Resistor, 84R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0502
RESISTOR, 84R5, 0.125W, THICK FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84R5, 0.125W, THICK FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 84R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84R5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8105
Resistor, 84R5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8105
RESISTOR, 84R5, 0.125W, THICK FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84R5, 0.125W, THICK FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0502
Product Name Resistor, 84R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details