Panasonic Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF82R0V

Description
RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8098
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8098
RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8097
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8097
RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8098
Product Name Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details