Panasonic Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8202V

Description
RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3247
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3247
RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8102
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8102
RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3247
Product Name Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers