Panasonic Resistor, 8K06, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8061V

Description
RESISTOR, 8K06, 0.125W, THICK FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K06, 0.125W, THICK FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K06, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0497
Resistor, 8K06, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0497
RESISTOR, 8K06, 0.125W, THICK FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.125W, THICK FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K06, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3244
Resistor, 8K06, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3244
RESISTOR, 8K06, 0.125W, THICK FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.125W, THICK FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0497
Product Name Resistor, 8K06, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details