Panasonic Resistor, 78K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF7872V

Description
RESISTOR, 78K7, 0.125W, THICK FILM, 0603; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 78K7, 0.125W, THICK FILM, 0603; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 78K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0495
Resistor, 78K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0495
RESISTOR, 78K7, 0.125W, THICK FILM, 0603; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78K7, 0.125W, THICK FILM, 0603; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 78K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3241
Resistor, 78K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3241
RESISTOR, 78K7, 0.125W, THICK FILM, 0603; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78K7, 0.125W, THICK FILM, 0603; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0495
Product Name Resistor, 78K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details