Panasonic Resistor, 76K8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF7682V

Description
RESISTOR, 76K8, 0.125W, THICK FILM, 0603; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 76K8, 0.125W, THICK FILM, 0603; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 76K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8090 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76K8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8090
Resistor, 76K8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8090
RESISTOR, 76K8, 0.125W, THICK FILM, 0603; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76K8, 0.125W, THICK FILM, 0603; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 76K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3238
Resistor, 76K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3238
RESISTOR, 76K8, 0.125W, THICK FILM, 0603; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76K8, 0.125W, THICK FILM, 0603; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8090
Product Name Resistor, 76K8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details