Panasonic Resistor, 73R2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF73R2V

Description
RESISTOR, 73R2, 0.125W, THICK FILM, 0603; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 73R2, 0.125W, THICK FILM, 0603; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 73R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 73R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3229
Resistor, 73R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3229
RESISTOR, 73R2, 0.125W, THICK FILM, 0603; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 73R2, 0.125W, THICK FILM, 0603; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 73R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 73R2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8082
Resistor, 73R2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8082
RESISTOR, 73R2, 0.125W, THICK FILM, 0603; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 73R2, 0.125W, THICK FILM, 0603; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3229
Product Name Resistor, 73R2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers