Panasonic Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF7322V

Description
RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0492 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0492
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0492
RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8084
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8084
RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0492
Product Name Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details