Panasonic Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF7150V

Description
RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0489
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0489
RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8080
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8080
RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0489
Product Name Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers