Panasonic Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6982V

Description
RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8078
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8078
RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8077
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8077
RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8078
Product Name Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details