Panasonic Resistor, 6K81, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6811V

Description
RESISTOR, 6K81, 0.125W, THICK FILM, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K81, 0.125W, THICK FILM, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K81, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K81, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8075
Resistor, 6K81, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8075
RESISTOR, 6K81, 0.125W, THICK FILM, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K81, 0.125W, THICK FILM, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K81, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K81, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8076
Resistor, 6K81, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8076
RESISTOR, 6K81, 0.125W, THICK FILM, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K81, 0.125W, THICK FILM, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8075
Product Name Resistor, 6K81, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details