Panasonic Resistor, 68K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6802V

Description
RESISTOR, 68K, 0.125W, THICK FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68K, 0.125W, THICK FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0485
Resistor, 68K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0485
RESISTOR, 68K, 0.125W, THICK FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 68K, 0.125W, THICK FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3217 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3217
Resistor, 68K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3217
RESISTOR, 68K, 0.125W, THICK FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 68K, 0.125W, THICK FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0485
Product Name Resistor, 68K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers