Panasonic Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6801V

Description
RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3215
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3215
RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3216
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3216
RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3215
Product Name Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details