Panasonic Resistor, 66K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6652V

Description
RESISTOR, 66K5, 0.125W, THICK FILM, 0603; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 66K5, 0.125W, THICK FILM, 0603; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 66K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66K5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3209
Resistor, 66K5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3209
RESISTOR, 66K5, 0.125W, THICK FILM, 0603; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66K5, 0.125W, THICK FILM, 0603; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 66K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8073
Resistor, 66K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8073
RESISTOR, 66K5, 0.125W, THICK FILM, 0603; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66K5, 0.125W, THICK FILM, 0603; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3209
Product Name Resistor, 66K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details