Panasonic Resistor, 665R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6650V

Description
RESISTOR, 665R, 0.125W, THICK FILM, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 665R, 0.125W, THICK FILM, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 665R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 665R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0483
Resistor, 665R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0483
RESISTOR, 665R, 0.125W, THICK FILM, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 665R, 0.125W, THICK FILM, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 665R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 665R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3208
Resistor, 665R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3208
RESISTOR, 665R, 0.125W, THICK FILM, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 665R, 0.125W, THICK FILM, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0483
Product Name Resistor, 665R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details