Panasonic Resistor, 63K4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6342V

Description
RESISTOR, 63K4, 0.125W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 63K4, 0.125W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 63K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 63K4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3201
Resistor, 63K4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3201
RESISTOR, 63K4, 0.125W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 63K4, 0.125W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 63K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 63K4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3200
Resistor, 63K4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3200
RESISTOR, 63K4, 0.125W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 63K4, 0.125W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3201
Product Name Resistor, 63K4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details