Panasonic Resistor, 634R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6340V

Description
RESISTOR, 634R, 0.125W, THICK FILM, 0603; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 634R, 0.125W, THICK FILM, 0603; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 634R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 634R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0478
Resistor, 634R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0478
RESISTOR, 634R, 0.125W, THICK FILM, 0603; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 634R, 0.125W, THICK FILM, 0603; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 634R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 634R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8069
Resistor, 634R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8069
RESISTOR, 634R, 0.125W, THICK FILM, 0603; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 634R, 0.125W, THICK FILM, 0603; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0478
Product Name Resistor, 634R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details