Panasonic Resistor, 62K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6202V

Description
RESISTOR, 62K, 0.125W, THICK FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62K, 0.125W, THICK FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8068
Resistor, 62K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8068
RESISTOR, 62K, 0.125W, THICK FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 62K, 0.125W, THICK FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3198
Resistor, 62K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3198
RESISTOR, 62K, 0.125W, THICK FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 62K, 0.125W, THICK FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8068
Product Name Resistor, 62K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details