Panasonic Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6200V

Description
RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0476
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0476
RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3196
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3196
RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0476
Product Name Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details