Panasonic Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6192V

Description
RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8063
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8063
RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8064
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8064
RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8063
Product Name Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details