Panasonic Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6190V

Description
RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8061
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8061
RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3195
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3195
RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8061
Product Name Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details