Panasonic Resistor, 60R4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF60R4V

Description
RESISTOR, 60R4, 0.125W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 60R4, 0.125W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 60R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 60R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0471
Resistor, 60R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0471
RESISTOR, 60R4, 0.125W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 60R4, 0.125W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 60R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 60R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3191
Resistor, 60R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3191
RESISTOR, 60R4, 0.125W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 60R4, 0.125W, THICK FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0471
Product Name Resistor, 60R4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details