Panasonic Resistor, 604R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6040V

Description
RESISTOR, 604R, 0.125W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 604R, 0.125W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 604R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 604R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3192
Resistor, 604R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3192
RESISTOR, 604R, 0.125W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 604R, 0.125W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 604R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 604R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0472
Resistor, 604R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0472
RESISTOR, 604R, 0.125W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 604R, 0.125W, THICK FILM, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3192
Product Name Resistor, 604R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details