Panasonic Resistor, 57K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5762V

Description
RESISTOR, 57K6, 0.125W, THICK FILM, 0603; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 57K6, 0.125W, THICK FILM, 0603; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 57K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8054
Resistor, 57K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8054
RESISTOR, 57K6, 0.125W, THICK FILM, 0603; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 57K6, 0.125W, THICK FILM, 0603; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 57K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8055
Resistor, 57K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8055
RESISTOR, 57K6, 0.125W, THICK FILM, 0603; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 57K6, 0.125W, THICK FILM, 0603; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8054
Product Name Resistor, 57K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details