Panasonic Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5760V

Description
RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8053
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8053
RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3186
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3186
RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8053
Product Name Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details