Panasonic Resistor, 56K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5622V

Description
RESISTOR, 56K2, 0.125W, THICK FILM, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 56K2, 0.125W, THICK FILM, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3185
Resistor, 56K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3185
RESISTOR, 56K2, 0.125W, THICK FILM, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 56K2, 0.125W, THICK FILM, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3184
Resistor, 56K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3184
RESISTOR, 56K2, 0.125W, THICK FILM, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 56K2, 0.125W, THICK FILM, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3185
Product Name Resistor, 56K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details