Panasonic Resistor, 5K62, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5621V

Description
RESISTOR, 5K62, 0.125W, THICK FILM, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K62, 0.125W, THICK FILM, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K62, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K62, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3183
Resistor, 5K62, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3183
RESISTOR, 5K62, 0.125W, THICK FILM, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K62, 0.125W, THICK FILM, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K62, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K62, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8051
Resistor, 5K62, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8051
RESISTOR, 5K62, 0.125W, THICK FILM, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K62, 0.125W, THICK FILM, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3183
Product Name Resistor, 5K62, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details