Panasonic Resistor, 54K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5492V

Description
RESISTOR, 54K9, 0.125W, THICK FILM, 0603; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 54K9, 0.125W, THICK FILM, 0603; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 54K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 54K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3180
Resistor, 54K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3180
RESISTOR, 54K9, 0.125W, THICK FILM, 0603; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 54K9, 0.125W, THICK FILM, 0603; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 54K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 54K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8041
Resistor, 54K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8041
RESISTOR, 54K9, 0.125W, THICK FILM, 0603; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 54K9, 0.125W, THICK FILM, 0603; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3180
Product Name Resistor, 54K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers