Panasonic Resistor, 549R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5490V

Description
RESISTOR, 549R, 0.125W, THICK FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 549R, 0.125W, THICK FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 549R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 549R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0465
Resistor, 549R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0465
RESISTOR, 549R, 0.125W, THICK FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 549R, 0.125W, THICK FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 549R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 549R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8039
Resistor, 549R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8039
RESISTOR, 549R, 0.125W, THICK FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 549R, 0.125W, THICK FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0465
Product Name Resistor, 549R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details