Panasonic Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5360V

Description
RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8036
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8036
RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0462
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0462
RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8036
Product Name Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details