Panasonic Resistor, 5K23, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5231V

Description
RESISTOR, 5K23, 0.125W, THICK FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K23, 0.125W, THICK FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K23, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K23, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0460
Resistor, 5K23, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0460
RESISTOR, 5K23, 0.125W, THICK FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K23, 0.125W, THICK FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K23, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K23, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3174
Resistor, 5K23, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3174
RESISTOR, 5K23, 0.125W, THICK FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K23, 0.125W, THICK FILM, 0603; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0460
Product Name Resistor, 5K23, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details