Panasonic Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF51R1V

Description
RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8027
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8027
RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3169
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3169
RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8027
Product Name Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details