Panasonic Resistor, 51R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF51R0V

Description
RESISTOR, 51R, 0.125W, THICK FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51R, 0.125W, THICK FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8026
Resistor, 51R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8026
RESISTOR, 51R, 0.125W, THICK FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 51R, 0.125W, THICK FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3168
Resistor, 51R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3168
RESISTOR, 51R, 0.125W, THICK FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 51R, 0.125W, THICK FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8026
Product Name Resistor, 51R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details