Panasonic Resistor, 51K1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5112V

Description
RESISTOR, 51K1, 0.125W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51K1, 0.125W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0459 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0459
Resistor, 51K1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0459
RESISTOR, 51K1, 0.125W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51K1, 0.125W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8030
Resistor, 51K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8030
RESISTOR, 51K1, 0.125W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51K1, 0.125W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0459
Product Name Resistor, 51K1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details